DEWALT Industrial Tool Co. 1/2" (13mm) VSR Drill DW235G

Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Two-finger, rubber trigger for increased comfort 360° side handle for greater control and versatility
Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Two-finger, rubber trigger for increased comfort 360° side handle for greater control and versatility

Suppliers

Company
Product
Description
Supplier Links
1/2" (13mm) VSR Drill - DW235G - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" (13mm) VSR Drill
DW235G
1/2" (13mm) VSR Drill DW235G
Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Two-finger, rubber trigger for increased comfort 360° side handle for greater control and versatility

Product Features

  • Helical-cut steel, heat-treated steel gears for long life and durability
  • Metal gear housing for jobsite durability and increased reliability
  • Two-finger, rubber trigger for increased comfort
  • 360° side handle for greater control and versatility
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW235G
Product Name 1/2" (13mm) VSR Drill
Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753802 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Drill with Chuck, Power Output: 290 W (.39HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
HP1641K - 5/8" Hammer Drill Kit - HP1641K - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 11.88 inch (302 mm)
View Details
Electric Drill - EHB 16/1.4 S - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details