Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND DRILLS
DEWALT INDUSTRIAL TOOL CO.
DCF887P2-GB -- IMPACT DRIVERS
DEWALT Industrial Tool Co.
Impact Drivers
DCF887P2-GB
Description
DeWALT DCF887P2-GB Impact Driver
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
DeWALT DCF887P2-GB Impact Driver
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Impact Drivers
1138630
Impact Drivers
1138630
DeWALT DCF887P2-GB Impact Driver
DeWALT DCF887P2-GB Impact Driver
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hand Drills
Product Number
1138630
Product Name
Impact Drivers
Power
Power Tools
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pillar Drills & Bench Drills
1818945
Specs
Power
Power Tools; Electrical
Type
Specialty / Other; Pillar drill
Standards
RoHS Compliant
View Details
Makita USA, Inc.
DP4002 - 1/2" Drill
DP4002
Specs
Power
Power Tools; Electrical
Length
12 inch (305 mm)
Amps
7 amps
View Details
CS UNITEC
12" Hydraulic Core Drilling Machine
2 1327 0010 SA
Specs
Power
3100 watts
Type
Inline
Features
Multiple Speed Settings
View Details
Milwaukee Electric Tool Corporation
Electric Portable Drill
0726-20
Specs
Power
Power Tools; Electrical
Features
Battery-Powered; Multiple Speed Settings
Chuck Size
0.5000 inch (12.7 mm)
View Details