DEWALT Industrial Tool Co. 12V 3/8" (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger DC727VA

Description
Product Features Compact size: fits into the tightest conditions Lightweight design (3.9 lbs.) minimizes user fatigue High performance motor delivers maximum power of 230 unit watts out Dual speed range: 0-400/0-1,400 rpm delivers optimal performance 3/8" single sleeve keyless ratcheting chuck for tighter bit grip Maximum durability and reliability withstands jobsite conditions
Description
Product Features Compact size: fits into the tightest conditions Lightweight design (3.9 lbs.) minimizes user fatigue High performance motor delivers maximum power of 230 unit watts out Dual speed range: 0-400/0-1,400 rpm delivers optimal performance 3/8" single sleeve keyless ratcheting chuck for tighter bit grip Maximum durability and reliability withstands jobsite conditions

Suppliers

Company
Product
Description
Supplier Links
12V 3/8" (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger - DC727VA - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12V 3/8" (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger
DC727VA
12V 3/8" (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger DC727VA
Product Features Compact size: fits into the tightest conditions Lightweight design (3.9 lbs.) minimizes user fatigue High performance motor delivers maximum power of 230 unit watts out Dual speed range: 0-400/0-1,400 rpm delivers optimal performance 3/8" single sleeve keyless ratcheting chuck for tighter bit grip Maximum durability and reliability withstands jobsite conditions

Product Features

  • Compact size: fits into the tightest conditions
  • Lightweight design (3.9 lbs.) minimizes user fatigue
  • High performance motor delivers maximum power of 230 unit watts out
  • Dual speed range: 0-400/0-1,400 rpm delivers optimal performance
  • 3/8" single sleeve keyless ratcheting chuck for tighter bit grip
  • Maximum durability and reliability withstands jobsite conditions
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DC727VA
Product Name 12V 3/8" (10mm) Cordless Compact Drill/Driver Kit with Vehicle Charger
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 288827 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
3/8" (10mm) VSR Mid-handle Drill Kit with Keyless Chuck - DWD115K - DEWALT Industrial Tool Co.
Specs
Power 650 watts
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
18V Impact Driver - P236 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 2.55 lbs (1.16 kg)
View Details