DEWALT Industrial Tool Co. 12V MAX* 3/8" Drill Driver Kit DCD710S2

Description
Product Features Compact, lightweight design fits into tight areas Two speed transmission for optimal speed and torque control LED light provides visibility in dark areas Belt hook included for portability
Description
Product Features Compact, lightweight design fits into tight areas Two speed transmission for optimal speed and torque control LED light provides visibility in dark areas Belt hook included for portability

Suppliers

Company
Product
Description
Supplier Links
12V MAX* 3/8" Drill Driver Kit - DCD710S2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12V MAX* 3/8" Drill Driver Kit
DCD710S2
12V MAX* 3/8" Drill Driver Kit DCD710S2
Product Features Compact, lightweight design fits into tight areas Two speed transmission for optimal speed and torque control LED light provides visibility in dark areas Belt hook included for portability

Product Features

  • Compact, lightweight design fits into tight areas
  • Two speed transmission for optimal speed and torque control
  • LED light provides visibility in dark areas
  • Belt hook included for portability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD710S2
Product Name 12V MAX* 3/8" Drill Driver Kit
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1938683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle; Specialty / Other; Angled
Chuck Size 0.2559 inch (6.5 mm)
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
ONE+ 18V Lithium-Ion Drill Kit - P897 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Battery Voltage 18 volts
View Details
18V Cordless Compact Drill / Impact Combo Kit - DCK235C - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Battery-Powered
View Details