L-com, Inc. Fixed Click Type Torque Wrench With 13/16 Bit For N, SC Connectors Pre-set to 14 in-lbs LC-TWC151316

Description
LC-TWC151316 click type torque wrench, designed for type N and SC connectors, has a 13/16 bit with a preset value of 14 in-lbs. L-com's LC-TWC151316 click type torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of click type RF wrenches is that once the preset torque value is reached, they will "click" which can be heard and felt, followed by a slight bend at the head, alerting the user to stop applying torque to the connector. L-com's click type N and SC torque wrenches are in-stock and are also available for a wide variety of other RF connectors, all of which ship the same day. Features Designed for continual use Will “click” once preset torque value is achieved Designed to avoid over torque Application Attaching test cables in lab environments Final production attachment Field install and testing applications Applying accurate torque Avoiding over torque
Datasheet
Description
LC-TWC151316 click type torque wrench, designed for type N and SC connectors, has a 13/16 bit with a preset value of 14 in-lbs. L-com's LC-TWC151316 click type torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of click type RF wrenches is that once the preset torque value is reached, they will "click" which can be heard and felt, followed by a slight bend at the head, alerting the user to stop applying torque to the connector. L-com's click type N and SC torque wrenches are in-stock and are also available for a wide variety of other RF connectors, all of which ship the same day. Features Designed for continual use Will “click” once preset torque value is achieved Designed to avoid over torque Application Attaching test cables in lab environments Final production attachment Field install and testing applications Applying accurate torque Avoiding over torque
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Click Type Torque Wrench With 13/16 Bit For N, SC Connectors Pre-set to 14 in-lbs - LC-TWC151316 - L-com, Inc.
North Andover, MA, United States
Fixed Click Type Torque Wrench With 13/16 Bit For N, SC Connectors Pre-set to 14 in-lbs
LC-TWC151316
Fixed Click Type Torque Wrench With 13/16 Bit For N, SC Connectors Pre-set to 14 in-lbs LC-TWC151316
LC-TWC151316 click type torque wrench, designed for type N and SC connectors, has a 13/16 bit with a preset value of 14 in-lbs. L-com's LC-TWC151316 click type torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of click type RF wrenches is that once the preset torque value is reached, they will "click" which can be heard and felt, followed by a slight bend at the head, alerting the user to stop applying torque to the connector. L-com's click type N and SC torque wrenches are in-stock and are also available for a wide variety of other RF connectors, all of which ship the same day. Features Designed for continual use Will “click” once preset torque value is achieved Designed to avoid over torque Application Attaching test cables in lab environments Final production attachment Field install and testing applications Applying accurate torque Avoiding over torque

LC-TWC151316 click type torque wrench, designed for type N and SC connectors, has a 13/16 bit with a preset value of 14 in-lbs. L-com's LC-TWC151316 click type torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of click type RF wrenches is that once the preset torque value is reached, they will "click" which can be heard and felt, followed by a slight bend at the head, alerting the user to stop applying torque to the connector. L-com's click type N and SC torque wrenches are in-stock and are also available for a wide variety of other RF connectors, all of which ship the same day.

Features

  • Designed for continual use
  • Will “click” once preset torque value is achieved
  • Designed to avoid over torque

Application

  • Attaching test cables in lab environments
  • Final production attachment
  • Field install and testing applications
  • Applying accurate torque
  • Avoiding over torque
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wrenches
Product Number LC-TWC151316
Product Name Fixed Click Type Torque Wrench With 13/16 Bit For N, SC Connectors Pre-set to 14 in-lbs
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Torque Wrenches - 1252579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details