L-com, Inc. Fixed Break-Over Torque Wrench With 5/8 Bit For TNC Connectors Pre-set to 6 in-lbs LCTWB0658-TQ

Description
LCTWB0658-TQ is a break-over type torque wrench with 5/8 bit for TNC connectors and a preset value of 6.1 in-lbs. L-com’s LCTWB0658-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over TNC torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle. Features Break-over design prevents over-torqueing Black anodized aluminum handle Each break-over torque wrench comes secured inside a labeled wooden box Application Lab environments Production cable attachment Field install and testing Applying accurate torque Preventing over torque
Datasheet
Description
LCTWB0658-TQ is a break-over type torque wrench with 5/8 bit for TNC connectors and a preset value of 6.1 in-lbs. L-com’s LCTWB0658-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over TNC torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle. Features Break-over design prevents over-torqueing Black anodized aluminum handle Each break-over torque wrench comes secured inside a labeled wooden box Application Lab environments Production cable attachment Field install and testing Applying accurate torque Preventing over torque
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Break-Over Torque Wrench With 5/8 Bit For TNC Connectors Pre-set to 6 in-lbs - LCTWB0658-TQ - L-com, Inc.
North Andover, MA, United States
Fixed Break-Over Torque Wrench With 5/8 Bit For TNC Connectors Pre-set to 6 in-lbs
LCTWB0658-TQ
Fixed Break-Over Torque Wrench With 5/8 Bit For TNC Connectors Pre-set to 6 in-lbs LCTWB0658-TQ
LCTWB0658-TQ is a break-over type torque wrench with 5/8 bit for TNC connectors and a preset value of 6.1 in-lbs. L-com’s LCTWB0658-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over TNC torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle. Features Break-over design prevents over-torqueing Black anodized aluminum handle Each break-over torque wrench comes secured inside a labeled wooden box Application Lab environments Production cable attachment Field install and testing Applying accurate torque Preventing over torque

LCTWB0658-TQ is a break-over type torque wrench with 5/8 bit for TNC connectors and a preset value of 6.1 in-lbs. L-com’s LCTWB0658-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over TNC torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle.

Features

  • Break-over design prevents over-torqueing
  • Black anodized aluminum handle
  • Each break-over torque wrench comes secured inside a labeled wooden box

Application

  • Lab environments
  • Production cable attachment
  • Field install and testing
  • Applying accurate torque
  • Preventing over torque
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wrenches
Product Number LCTWB0658-TQ
Product Name Fixed Break-Over Torque Wrench With 5/8 Bit For TNC Connectors Pre-set to 6 in-lbs
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details