L-com, Inc. Fixed Break-Over Torque Wrench With 9/16 Bit For TNC Connectors Pre-set to 12 in-lbs LCTWB12916-TQ

Description
LCTWB12916-TQ is a break-over type torque wrench with 9/16 bit for TNC connectors and a preset value of 12 in-lbs. L-com’s LCTWB12916-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over TNC torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle. Features Break-over design prevents over-torqueing Black anodized aluminum handle Each break-over torque wrench comes secured inside a labeled wooden box Application Lab environments Production cable attachment Field install and testing Applying accurate torque Preventing over torque
Datasheet
Description
LCTWB12916-TQ is a break-over type torque wrench with 9/16 bit for TNC connectors and a preset value of 12 in-lbs. L-com’s LCTWB12916-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over TNC torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle. Features Break-over design prevents over-torqueing Black anodized aluminum handle Each break-over torque wrench comes secured inside a labeled wooden box Application Lab environments Production cable attachment Field install and testing Applying accurate torque Preventing over torque
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Break-Over Torque Wrench With 9/16 Bit For TNC Connectors Pre-set to 12 in-lbs - LCTWB12916-TQ - L-com, Inc.
North Andover, MA, United States
Fixed Break-Over Torque Wrench With 9/16 Bit For TNC Connectors Pre-set to 12 in-lbs
LCTWB12916-TQ
Fixed Break-Over Torque Wrench With 9/16 Bit For TNC Connectors Pre-set to 12 in-lbs LCTWB12916-TQ
LCTWB12916-TQ is a break-over type torque wrench with 9/16 bit for TNC connectors and a preset value of 12 in-lbs. L-com’s LCTWB12916-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over TNC torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle. Features Break-over design prevents over-torqueing Black anodized aluminum handle Each break-over torque wrench comes secured inside a labeled wooden box Application Lab environments Production cable attachment Field install and testing Applying accurate torque Preventing over torque

LCTWB12916-TQ is a break-over type torque wrench with 9/16 bit for TNC connectors and a preset value of 12 in-lbs. L-com’s LCTWB12916-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over TNC torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle.

Features

  • Break-over design prevents over-torqueing
  • Black anodized aluminum handle
  • Each break-over torque wrench comes secured inside a labeled wooden box

Application

  • Lab environments
  • Production cable attachment
  • Field install and testing
  • Applying accurate torque
  • Preventing over torque
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wrenches
Product Number LCTWB12916-TQ
Product Name Fixed Break-Over Torque Wrench With 9/16 Bit For TNC Connectors Pre-set to 12 in-lbs
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details