L-com, Inc. Fixed Break-Over Torque Wrench With 3/4 Bit For N, 7mm Connectors Pre-set to 14 in-lbs LCTWB1434-TQ

Description
LCTWB1434-TQ is a break-over type torque wrench with 3/4 bit for N, 7mm connectors and a preset value of 14 in-lbs. L-com’s LCTWB1434-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over N, 7mm torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle. Features Break-over design prevents over-torqueing Black anodized aluminum handle Each break-over torque wrench comes secured inside a labeled wooden box Application Lab environments Production cable attachment Field install and testing Applying accurate torque Preventing over torque
Datasheet
Description
LCTWB1434-TQ is a break-over type torque wrench with 3/4 bit for N, 7mm connectors and a preset value of 14 in-lbs. L-com’s LCTWB1434-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over N, 7mm torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle. Features Break-over design prevents over-torqueing Black anodized aluminum handle Each break-over torque wrench comes secured inside a labeled wooden box Application Lab environments Production cable attachment Field install and testing Applying accurate torque Preventing over torque
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Break-Over Torque Wrench With 3/4 Bit For N, 7mm Connectors Pre-set to 14 in-lbs - LCTWB1434-TQ - L-com, Inc.
North Andover, MA, United States
Fixed Break-Over Torque Wrench With 3/4 Bit For N, 7mm Connectors Pre-set to 14 in-lbs
LCTWB1434-TQ
Fixed Break-Over Torque Wrench With 3/4 Bit For N, 7mm Connectors Pre-set to 14 in-lbs LCTWB1434-TQ
LCTWB1434-TQ is a break-over type torque wrench with 3/4 bit for N, 7mm connectors and a preset value of 14 in-lbs. L-com’s LCTWB1434-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over N, 7mm torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle. Features Break-over design prevents over-torqueing Black anodized aluminum handle Each break-over torque wrench comes secured inside a labeled wooden box Application Lab environments Production cable attachment Field install and testing Applying accurate torque Preventing over torque

LCTWB1434-TQ is a break-over type torque wrench with 3/4 bit for N, 7mm connectors and a preset value of 14 in-lbs. L-com’s LCTWB1434-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial connectors. The unique feature of break-over torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over N, 7mm torque wrenches are lab-quality tools made with a durable nickel-plated steel alloy wrench head connected to a lightweight, Black anodized aluminum handle.

Features

  • Break-over design prevents over-torqueing
  • Black anodized aluminum handle
  • Each break-over torque wrench comes secured inside a labeled wooden box

Application

  • Lab environments
  • Production cable attachment
  • Field install and testing
  • Applying accurate torque
  • Preventing over torque
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wrenches
Product Number LCTWB1434-TQ
Product Name Fixed Break-Over Torque Wrench With 3/4 Bit For N, 7mm Connectors Pre-set to 14 in-lbs
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Torque Wrenches - 9182347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details