Greenlee Textron, Inc. Combination Wrench 0354-21

Description
POLISHED CHROME FINISH 11-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet
Description
POLISHED CHROME FINISH 11-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-21 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-21
Combination Wrench 0354-21
POLISHED CHROME FINISH 11-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
  • POLISHED CHROME FINISH
  • 11-1/8 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 7/8 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ASME/ANSI
  • APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Supplier's Site Datasheet
Wrenches - 0354-21-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
0354-21-ND
Wrenches 0354-21-ND
"Combination, Ratcheting Wrench 7/8"" 11.13"" (282.6mm) Length"

"Combination, Ratcheting Wrench 7/8"" 11.13"" (282.6mm) Length"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0354-21 0354-21-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Power Manual Tools
Drive Type Angled/Offset
Drive Size 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details