Greenlee Textron, Inc. Hex Key 0254-43

Description
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 5-3/4 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 7/64 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
Datasheet
Description
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 5-3/4 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 7/64 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - 0254-43 - Greenlee Textron, Inc.
Rockford, IL, USA
Hex Key
0254-43
Hex Key 0254-43
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 5-3/4 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 7/64 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
  • T- HANDLE TYPE
  • CHROME-VANADIUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5-3/4 INCH OVERALL LENGTH
  • PRECISION MACHINED, HARDENED PROCESS
  • 7/64 INCH HEX SIZE
  • SHANK LENGTH 3-3/8 TO 5 INCH
  • WIDTH 3.75 TO 5.13 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wrenches
Product Number 0254-43
Product Name Hex Key
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details