Greenlee Textron, Inc. Combination Wrench 0354-51

Description
POLISHED CHROME FINISH 5 5/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 6 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE GREENLEE[R] BRAND WEIGHT 0.08 LB CORROSION RESISTANCE APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
POLISHED CHROME FINISH 5 5/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 6 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE GREENLEE[R] BRAND WEIGHT 0.08 LB CORROSION RESISTANCE APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-51 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-51
Combination Wrench 0354-51
POLISHED CHROME FINISH 5 5/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 6 SMALLER END SIZE IN MM 6 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 6 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE GREENLEE[R] BRAND WEIGHT 0.08 LB CORROSION RESISTANCE APPLICABLE STANDARD ASME/ANSI
  • POLISHED CHROME FINISH
  • 5 5/16 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 6 SMALLER END SIZE IN MM
  • 6 LARGER END SIZE IN MM
  • 6 MM SMALLER END SIZE
  • 6 MM LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • GREENLEE[R] BRAND
  • WEIGHT 0.08 LB
  • CORROSION RESISTANCE
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wrenches
Product Number 0354-51
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details