Greenlee Textron, Inc. Combination Wrench 0354-14

Description
POLISHED CHROME FINISH 6-1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet
Description
POLISHED CHROME FINISH 6-1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-14 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-14
Combination Wrench 0354-14
POLISHED CHROME FINISH 6-1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
  • POLISHED CHROME FINISH
  • 6-1/2 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ASME/ANSI
  • APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Supplier's Site Datasheet
Wrenches - 0354-14-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
0354-14-ND
Wrenches 0354-14-ND
"Combination, Ratcheting Wrench 7/16"" 6.61"" (168.0mm) Length"

"Combination, Ratcheting Wrench 7/16"" 6.61"" (168.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0354-14 0354-14-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Power Manual Tools
Drive Type Angled/Offset
Drive Size 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details