Greenlee Textron, Inc. Combination Wrench 0354-60

Description
POLISHED CHROME FINISH 7-13/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 15 MM SMALLER END SIZE 15 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Datasheet
Description
POLISHED CHROME FINISH 7-13/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 15 MM SMALLER END SIZE 15 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-60 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-60
Combination Wrench 0354-60
POLISHED CHROME FINISH 7-13/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 15 MM SMALLER END SIZE 15 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
  • POLISHED CHROME FINISH
  • 7-13/16 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 15 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ASME/ANSI
  • APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wrenches
Product Number 0354-60
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details