Greenlee Textron, Inc. Adjustable Wrench 0154-10D

Description
MEASUREMENT SCALE TYPE 10-3/8 INCH OVERALL LENGTH 10 INCH MAX. JAW CAPACITY PRECISION MACHINED PROCESS APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DOUBLE DIPPED VINYL
Request a Quote Datasheet
Description
MEASUREMENT SCALE TYPE 10-3/8 INCH OVERALL LENGTH 10 INCH MAX. JAW CAPACITY PRECISION MACHINED PROCESS APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DOUBLE DIPPED VINYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 0154-10D - Greenlee Textron, Inc.
Rockford, IL, USA
Adjustable Wrench
0154-10D
Adjustable Wrench 0154-10D
MEASUREMENT SCALE TYPE 10-3/8 INCH OVERALL LENGTH 10 INCH MAX. JAW CAPACITY PRECISION MACHINED PROCESS APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DOUBLE DIPPED VINYL
  • MEASUREMENT SCALE TYPE
  • 10-3/8 INCH OVERALL LENGTH
  • 10 INCH MAX. JAW CAPACITY
  • PRECISION MACHINED PROCESS
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DOUBLE DIPPED VINYL
Supplier's Site Datasheet
Wrenches - 0154-10D-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
0154-10D-ND
Wrenches 0154-10D-ND
"Adjustable Wrench 10.39"" (264.0mm) Length"

"Adjustable Wrench 10.39"" (264.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0154-10D 0154-10D-ND
Product Name Adjustable Wrench Wrenches
Type Adjustable Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details