Greenlee Textron, Inc. Combination Wrench 0354-16

Description
POLISHED CHROME FINISH 7-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet
Description
POLISHED CHROME FINISH 7-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-16 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-16
Combination Wrench 0354-16
POLISHED CHROME FINISH 7-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
  • POLISHED CHROME FINISH
  • 7-3/8 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 9/16 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ASME/ANSI
  • APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Supplier's Site Datasheet
Wrenches - 0354-16-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
0354-16-ND
Wrenches 0354-16-ND
"Combination, Ratcheting Wrench 9/16"" 7.48"" (190.0mm) Length"

"Combination, Ratcheting Wrench 9/16"" 7.48"" (190.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0354-16 0354-16-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Power Manual Tools
Drive Type Angled/Offset
Drive Size 0.5625 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details