Greenlee Textron, Inc. Hex Key 0254-44

Description
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 1/8 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
Request a Quote Datasheet
Description
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 1/8 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - 0254-44 - Greenlee Textron, Inc.
Rockford, IL, USA
Hex Key
0254-44
Hex Key 0254-44
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 1/8 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
  • T- HANDLE TYPE
  • CHROME-VANADIUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 6 INCH OVERALL LENGTH
  • PRECISION MACHINED, HARDENED PROCESS
  • 1/8 INCH HEX SIZE
  • SHANK LENGTH 3-3/8 TO 5 INCH
  • WIDTH 3.75 TO 5.13 INCH
Supplier's Site Datasheet
Hex, Torx Keys - 0254-44-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
0254-44-ND
Hex, Torx Keys 0254-44-ND
"Hex Key T-Handle 1/8"" 6.00"" (152.4mm)"

"Hex Key T-Handle 1/8"" 6.00"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0254-44 0254-44-ND
Product Name Hex Key Hex, Torx Keys
Type Key Specialty/Other; T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details