Greenlee Textron, Inc. Combination Wrench 0354-52

Description
POLISHED CHROME FINISH 5-5/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7 MM SMALLER END SIZE 7 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet
Description
POLISHED CHROME FINISH 5-5/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7 MM SMALLER END SIZE 7 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-52 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-52
Combination Wrench 0354-52
POLISHED CHROME FINISH 5-5/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 7 MM SMALLER END SIZE 7 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
  • POLISHED CHROME FINISH
  • 5-5/16 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 7 MM SMALLER END SIZE
  • 7 MM LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ASME/ANSI
  • APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Supplier's Site Datasheet
Wrenches - 0354-52-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
0354-52-ND
Wrenches 0354-52-ND
"Combination, Ratcheting Wrench 7mm 5.31"" (134.9mm) Length"

"Combination, Ratcheting Wrench 7mm 5.31"" (134.9mm) Length"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0354-52 0354-52-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Power Manual Tools
Drive Type Angled/Offset
Drive Size 0.2756 inch (7 mm) 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details