Greenlee Textron, Inc. Hex Key 0254-51

Description
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 3/8 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
Request a Quote Datasheet
Description
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 3/8 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - 0254-51 - Greenlee Textron, Inc.
Rockford, IL, USA
Hex Key
0254-51
Hex Key 0254-51
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 3/8 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
  • T- HANDLE TYPE
  • CHROME-VANADIUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 INCH OVERALL LENGTH
  • PRECISION MACHINED, HARDENED PROCESS
  • 3/8 INCH HEX SIZE
  • SHANK LENGTH 3-3/8 TO 5 INCH
  • WIDTH 3.75 TO 5.13 INCH
Supplier's Site Datasheet
Hex, Torx Keys - 0254-51-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
0254-51-ND
Hex, Torx Keys 0254-51-ND
"Hex Key T-Handle 3/8"" 8.00"" (203.2mm)"

"Hex Key T-Handle 3/8"" 8.00"" (203.2mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0254-51 0254-51-ND
Product Name Hex Key Hex, Torx Keys
Type Key Specialty/Other; T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details