Greenlee Textron, Inc. Combination Wrench 0354-63

Description
POLISHED CHROME FINISH 9-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 18 MM SMALLER END SIZE 18 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Datasheet
Description
POLISHED CHROME FINISH 9-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 18 MM SMALLER END SIZE 18 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-63 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-63
Combination Wrench 0354-63
POLISHED CHROME FINISH 9-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 18 MM SMALLER END SIZE 18 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
  • POLISHED CHROME FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 18 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ASME/ANSI
  • APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wrenches
Product Number 0354-63
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details