Greenlee Textron, Inc. Wrenches 0354-02

Description
Wrench Set Wrench 7mm ~ 15mm Length
Request a Quote Datasheet
Description
Wrench Set Wrench 7mm ~ 15mm Length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 0354-02-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
0354-02-ND
Wrenches 0354-02-ND
Wrench Set Wrench 7mm ~ 15mm Length

Wrench Set Wrench 7mm ~ 15mm Length

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 0354-02-ND
Product Name Wrenches
Drive Size 0.2756 to 0.5906 inch (7 to 15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details