Greenlee Textron, Inc. Combination Wrench 0354-19

Description
POLISHED CHROME FINISH 9-3/4 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet
Description
POLISHED CHROME FINISH 9-3/4 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-19 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-19
Combination Wrench 0354-19
POLISHED CHROME FINISH 9-3/4 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
  • POLISHED CHROME FINISH
  • 9-3/4 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 3/4 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ASME/ANSI
  • APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Supplier's Site Datasheet
Wrenches - 0354-19-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
0354-19-ND
Wrenches 0354-19-ND
"Combination, Ratcheting Wrench 3/4"" 9.76"" (248.0mm) Length"

"Combination, Ratcheting Wrench 3/4"" 9.76"" (248.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0354-19 0354-19-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Power Manual Tools
Drive Type Angled/Offset
Drive Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details