Greenlee Textron, Inc. Hex Key 0254-49

Description
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 7-1/2 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 1/4 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
Request a Quote Datasheet
Description
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 7-1/2 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 1/4 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - 0254-49 - Greenlee Textron, Inc.
Rockford, IL, USA
Hex Key
0254-49
Hex Key 0254-49
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 7-1/2 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 1/4 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
  • T- HANDLE TYPE
  • CHROME-VANADIUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 7-1/2 INCH OVERALL LENGTH
  • PRECISION MACHINED, HARDENED PROCESS
  • 1/4 INCH HEX SIZE
  • SHANK LENGTH 3-3/8 TO 5 INCH
  • WIDTH 3.75 TO 5.13 INCH
Supplier's Site Datasheet
Hex, Torx Keys - 0254-49-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
0254-49-ND
Hex, Torx Keys 0254-49-ND
"Hex Key T-Handle 1/4"" 7.50"" (190.5mm)"

"Hex Key T-Handle 1/4"" 7.50"" (190.5mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0254-49 0254-49-ND
Product Name Hex Key Hex, Torx Keys
Type Key Specialty/Other; T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details