Greenlee Textron, Inc. Combination Wrench 0354-56

Description
POLISHED CHROME FINISH 6-9/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 11 MM SMALLER END SIZE 11 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Datasheet
Description
POLISHED CHROME FINISH 6-9/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 11 MM SMALLER END SIZE 11 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-56 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-56
Combination Wrench 0354-56
POLISHED CHROME FINISH 6-9/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 11 MM SMALLER END SIZE 11 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
  • POLISHED CHROME FINISH
  • 6-9/16 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 11 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ASME/ANSI
  • APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wrenches
Product Number 0354-56
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details