Greenlee Textron, Inc. Combination Wrench 0354-13

Description
POLISHED CHROME FINISH 6-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet
Description
POLISHED CHROME FINISH 6-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-13 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-13
Combination Wrench 0354-13
POLISHED CHROME FINISH 6-1/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
  • POLISHED CHROME FINISH
  • 6-1/8 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ASME/ANSI
  • APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Supplier's Site Datasheet
Wrenches - 0354-13-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
0354-13-ND
Wrenches 0354-13-ND
"Combination, Ratcheting Wrench 3/8"" 6.26"" (159.0mm) Length"

"Combination, Ratcheting Wrench 3/8"" 6.26"" (159.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0354-13 0354-13-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Power Manual Tools
Drive Type Angled/Offset
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Transmission Impact Socket TRTSIS - 21-T8T29-Q100 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Transmission Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 10.38 inch (264 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details