Greenlee Textron, Inc. Hex Key 0254-42

Description
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 5-1/2 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 3/32 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
Request a Quote Datasheet
Description
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 5-1/2 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 3/32 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - 0254-42 - Greenlee Textron, Inc.
Rockford, IL, USA
Hex Key
0254-42
Hex Key 0254-42
T- HANDLE TYPE CHROME-VANADIUM STEEL MATERIAL BLACK OXIDE FINISH 5-1/2 INCH OVERALL LENGTH PRECISION MACHINED, HARDENED PROCESS 3/32 INCH HEX SIZE SHANK LENGTH 3-3/8 TO 5 INCH WIDTH 3.75 TO 5.13 INCH
  • T- HANDLE TYPE
  • CHROME-VANADIUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5-1/2 INCH OVERALL LENGTH
  • PRECISION MACHINED, HARDENED PROCESS
  • 3/32 INCH HEX SIZE
  • SHANK LENGTH 3-3/8 TO 5 INCH
  • WIDTH 3.75 TO 5.13 INCH
Supplier's Site Datasheet
Hex, Torx Keys - 0254-42-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
0254-42-ND
Hex, Torx Keys 0254-42-ND
"Hex Key T-Handle 3/32"" 5.50"" (139.7mm)"

"Hex Key T-Handle 3/32"" 5.50"" (139.7mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0254-42 0254-42-ND
Product Name Hex Key Hex, Torx Keys
Type Key Specialty/Other; T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details