Greenlee Textron, Inc. Combination Wrench 0354-54

Description
POLISHED CHROME FINISH 5-9/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 9 MM SMALLER END SIZE 9 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Datasheet
Description
POLISHED CHROME FINISH 5-9/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 9 MM SMALLER END SIZE 9 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-54 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-54
Combination Wrench 0354-54
POLISHED CHROME FINISH 5-9/16 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 9 MM SMALLER END SIZE 9 MM LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
  • POLISHED CHROME FINISH
  • 5-9/16 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 9 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ASME/ANSI
  • APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wrenches
Product Number 0354-54
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details