Greenlee Textron, Inc. Combination Wrench 0354-25

Description
POLISHED CHROME FINISH 16.5 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/8 INCH SMALLER END SIZE 1-1/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet
Description
POLISHED CHROME FINISH 16.5 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/8 INCH SMALLER END SIZE 1-1/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 0354-25 - Greenlee Textron, Inc.
Rockford, IL, USA
Combination Wrench
0354-25
Combination Wrench 0354-25
POLISHED CHROME FINISH 16.5 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/8 INCH SMALLER END SIZE 1-1/8 INCH LARGER END SIZE HARDENED PROCESS 15 DEG X 5 DEG OFFSET ANGLE APPLICABLE STANDARD ASME/ANSI APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
  • POLISHED CHROME FINISH
  • 16.5 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 1-1/8 INCH SMALLER END SIZE
  • 1-1/8 INCH LARGER END SIZE
  • HARDENED PROCESS
  • 15 DEG X 5 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ASME/ANSI
  • APPLICATION VERSATILITY AND EASE OF USE IN TIGHT SPACES AND ACCURATE FASTENER FIT
Supplier's Site Datasheet
Wrenches - 0354-25-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
0354-25-ND
Wrenches 0354-25-ND
"Combination, Ratcheting Wrench 1-1/8"" 16.50"" (419.0mm) Length"

"Combination, Ratcheting Wrench 1-1/8"" 16.50"" (419.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Wrenches Wrenches
Product Number 0354-25 0354-25-ND
Product Name Combination Wrench Wrenches
Type Combination Combination
Power Manual Tools
Drive Type Angled/Offset
Drive Size 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details