Powell Electronics, Inc. Datasheets for Protective Sleeving

Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 29
Product Name Notes
2WAY INLINE BOOT FR POLY ADHES
Application Equipment General Purpose
Blow Molded Parts
C9671-1
CFP HS Kit StS Airflow, 22 fin, 10.3mm
CFP HS Kit StS Airflow, 38 fin, 10.3mm
Chem-X Products
Commercial Crimp
Data Bus Components
Devices Miscellaneous
DW-All Other Dual Wall
DW-ES/Auto Splice Seal
GANGED QSFP LAN EXTRUSION HS 1
GANGED QSFP PCI EXTRUSION HS 4.2mm TALL
GANGED QSFP SAN EXTRUSION HS 6
HEAT SINK SFP DWDM 10.0mm TALL
HEAT SINK
Kit 12-10,#10,NI,+RT-555 -1/4X1
KIT 12-10,1/4,NI+RT555-1 /4X1
Medical Tubing
MICRO-D RANG BOOT ELASTO
Polyolefins ETC
QSFP DOUBLE SAN HEATSINK 6.5mm
QSFP HEAT SINK,13.5MM TALL,NICKEL PLATIN
QSFP SINGLE PCI EXTRUSION HS 4
SHRINK BOOTS - SHAPE MEMORY PRODUCTS
shrink tube
Solder Sleeves
Soldertacts
TFIT Poly Molded Parts
Tubing Elastomers TFIT
Tubing Fiber Fabric
US TFIT Kits
XFP. MSA HEATSINK 10mm TALL
Y SHAPED BOOT FR FLUOROELAS AD

<< Prev Next >>