L-com, Inc. ISDN Terminator, RJ45 (8x8) MOD27T

Description
L-com's innovative design brings a compact ISDN RJ45 terminator at an affordable price. By minimizing size, we make it easier to install multiple terminators in splitters and panels. Each terminator features two 1/4 watt, 100 ohm resistors tied to pins 4-5 and 3-6. The polycarbonate RJ45 connector is designed for long-term durability and reliability. The resistors are protected under a unique low profile boot with molded text. Custom variations can be quoted with modest minimums. Features Durable polycarbonate RJ45 plug for long term reliability Two ¼ Watt 100 Ohm resistors on pins 4-5 and 3-6 Custom variations can be quoted with modest minimums ISDN RJ45 terminator for terminating ISDN lines Molded text states "Bus End. Do Not Remove" Application Telco IDF/MDF WAN ISDN
Description
L-com's innovative design brings a compact ISDN RJ45 terminator at an affordable price. By minimizing size, we make it easier to install multiple terminators in splitters and panels. Each terminator features two 1/4 watt, 100 ohm resistors tied to pins 4-5 and 3-6. The polycarbonate RJ45 connector is designed for long-term durability and reliability. The resistors are protected under a unique low profile boot with molded text. Custom variations can be quoted with modest minimums. Features Durable polycarbonate RJ45 plug for long term reliability Two ¼ Watt 100 Ohm resistors on pins 4-5 and 3-6 Custom variations can be quoted with modest minimums ISDN RJ45 terminator for terminating ISDN lines Molded text states "Bus End. Do Not Remove" Application Telco IDF/MDF WAN ISDN

Suppliers

Company
Product
Description
Supplier Links
ISDN Terminator, RJ45 (8x8) - MOD27T - L-com, Inc.
North Andover, MA, United States
ISDN Terminator, RJ45 (8x8)
MOD27T
ISDN Terminator, RJ45 (8x8) MOD27T
L-com's innovative design brings a compact ISDN RJ45 terminator at an affordable price. By minimizing size, we make it easier to install multiple terminators in splitters and panels. Each terminator features two 1/4 watt, 100 ohm resistors tied to pins 4-5 and 3-6. The polycarbonate RJ45 connector is designed for long-term durability and reliability. The resistors are protected under a unique low profile boot with molded text. Custom variations can be quoted with modest minimums. Features Durable polycarbonate RJ45 plug for long term reliability Two ¼ Watt 100 Ohm resistors on pins 4-5 and 3-6 Custom variations can be quoted with modest minimums ISDN RJ45 terminator for terminating ISDN lines Molded text states "Bus End. Do Not Remove" Application Telco IDF/MDF WAN ISDN

L-com's innovative design brings a compact ISDN RJ45 terminator at an affordable price. By minimizing size, we make it easier to install multiple terminators in splitters and panels. Each terminator features two 1/4 watt, 100 ohm resistors tied to pins 4-5 and 3-6. The polycarbonate RJ45 connector is designed for long-term durability and reliability. The resistors are protected under a unique low profile boot with molded text. Custom variations can be quoted with modest minimums.

Features

  • Durable polycarbonate RJ45 plug for long term reliability
  • Two ¼ Watt 100 Ohm resistors on pins 4-5 and 3-6
  • Custom variations can be quoted with modest minimums
  • ISDN RJ45 terminator for terminating ISDN lines
  • Molded text states "Bus End. Do Not Remove"

Application

  • Telco IDF/MDF
  • WAN
  • ISDN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category RF Terminations
Product Number MOD27T
Product Name ISDN Terminator, RJ45 (8x8)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1123154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details
25W 18GHz – Coaxial Termination - UIYCT25AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
Terminations - NCT1810 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 10 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details