L-com, Inc. ISDN Splitter, 5 RJ45 (8x8) Fully Wired w/Shield JMOD4S-1

Description
L-com's innovative splitter design gives you up to five RJ45 ports in a minimum of space. One end mounted RJ45 jack is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Constructed with an ABS plastic housing for durability Custom designs are welcome with modest minimums Integral circuit board for reliable connections Shielded modular splitter for ISDN or telephone applications Wiring options include a fully populated splitter or ISDN pair splitter Application Digital voice ISDN Telco
Description
L-com's innovative splitter design gives you up to five RJ45 ports in a minimum of space. One end mounted RJ45 jack is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Constructed with an ABS plastic housing for durability Custom designs are welcome with modest minimums Integral circuit board for reliable connections Shielded modular splitter for ISDN or telephone applications Wiring options include a fully populated splitter or ISDN pair splitter Application Digital voice ISDN Telco

Suppliers

Company
Product
Description
Supplier Links
ISDN Splitter, 5 RJ45 (8x8) Fully Wired w/Shield - JMOD4S-1 - L-com, Inc.
North Andover, MA, United States
ISDN Splitter, 5 RJ45 (8x8) Fully Wired w/Shield
JMOD4S-1
ISDN Splitter, 5 RJ45 (8x8) Fully Wired w/Shield JMOD4S-1
L-com's innovative splitter design gives you up to five RJ45 ports in a minimum of space. One end mounted RJ45 jack is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Constructed with an ABS plastic housing for durability Custom designs are welcome with modest minimums Integral circuit board for reliable connections Shielded modular splitter for ISDN or telephone applications Wiring options include a fully populated splitter or ISDN pair splitter Application Digital voice ISDN Telco

L-com's innovative splitter design gives you up to five RJ45 ports in a minimum of space. One end mounted RJ45 jack is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums.

Features

  • Constructed with an ABS plastic housing for durability
  • Custom designs are welcome with modest minimums
  • Integral circuit board for reliable connections
  • Shielded modular splitter for ISDN or telephone applications
  • Wiring options include a fully populated splitter or ISDN pair splitter

Application

  • Digital voice
  • ISDN
  • Telco
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category RF Terminations
Product Number JMOD4S-1
Product Name ISDN Splitter, 5 RJ45 (8x8) Fully Wired w/Shield
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o215018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details
 - 5464695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Mounting / Packaging Through hole
View Details
300W 12.4GHz Coaxial Termination - UIYCT300AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details