L-com, Inc. SMA Terminator, Female, 50 Ohm BTS5F

Description
This SMA female terminator features a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as RG58. Features Color coded green cap to assure proper mating Termination of a 50 Ohm transmission line with SMA connectors Gold plated body provides optimum resistance to corrosion Gold plated contacts minimize attenuation Application 50 Ohm applications Amplifier WLAN Coaxial termination
Description
This SMA female terminator features a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as RG58. Features Color coded green cap to assure proper mating Termination of a 50 Ohm transmission line with SMA connectors Gold plated body provides optimum resistance to corrosion Gold plated contacts minimize attenuation Application 50 Ohm applications Amplifier WLAN Coaxial termination

Suppliers

Company
Product
Description
Supplier Links
SMA Terminator, Female, 50 Ohm - BTS5F - L-com, Inc.
North Andover, MA, United States
SMA Terminator, Female, 50 Ohm
BTS5F
SMA Terminator, Female, 50 Ohm BTS5F
This SMA female terminator features a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as RG58. Features Color coded green cap to assure proper mating Termination of a 50 Ohm transmission line with SMA connectors Gold plated body provides optimum resistance to corrosion Gold plated contacts minimize attenuation Application 50 Ohm applications Amplifier WLAN Coaxial termination

This SMA female terminator features a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as RG58.

Features

  • Color coded green cap to assure proper mating
  • Termination of a 50 Ohm transmission line with SMA connectors
  • Gold plated body provides optimum resistance to corrosion
  • Gold plated contacts minimize attenuation

Application

  • 50 Ohm applications
  • Amplifier
  • WLAN
  • Coaxial termination
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category RF Terminations
Product Number BTS5F
Product Name SMA Terminator, Female, 50 Ohm
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5464134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details
Coaxial Termination - 5o2150018N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Terminations - NCT1820 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 20 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details