L-com, Inc. ISDN Splitter, 5 RJ45 (8x8) Fully Wired JMOD4U-1

Description
L-com's innovative splitter design gives you up to five RJ45 ports in a minimum of space. One end mounted RJ45 jack is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Constructed with an ABS plastic housing for durability Integral circuit board for reliable connections Custom designs are welcome with modest minimums Modular splitter for ISDN or telephone applications Wiring options include a fully populated splitter or ISDN pair splitter Application ISDN Digital voice Telco
Description
L-com's innovative splitter design gives you up to five RJ45 ports in a minimum of space. One end mounted RJ45 jack is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Constructed with an ABS plastic housing for durability Integral circuit board for reliable connections Custom designs are welcome with modest minimums Modular splitter for ISDN or telephone applications Wiring options include a fully populated splitter or ISDN pair splitter Application ISDN Digital voice Telco

Suppliers

Company
Product
Description
Supplier Links
ISDN Splitter, 5 RJ45 (8x8) Fully Wired - JMOD4U-1 - L-com, Inc.
North Andover, MA, United States
ISDN Splitter, 5 RJ45 (8x8) Fully Wired
JMOD4U-1
ISDN Splitter, 5 RJ45 (8x8) Fully Wired JMOD4U-1
L-com's innovative splitter design gives you up to five RJ45 ports in a minimum of space. One end mounted RJ45 jack is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums. Features Constructed with an ABS plastic housing for durability Integral circuit board for reliable connections Custom designs are welcome with modest minimums Modular splitter for ISDN or telephone applications Wiring options include a fully populated splitter or ISDN pair splitter Application ISDN Digital voice Telco

L-com's innovative splitter design gives you up to five RJ45 ports in a minimum of space. One end mounted RJ45 jack is connected via an integral circuit board to four other RJ45 jacks. Two different wiring tables are offered as standard products including a fully populated straight through version and an ISDN pair splitter. Each adapter is made with an ABS plastic housing for durability. Both designs have the option of shielded jacks and connections. Custom designs are welcome with modest minimums.

Features

  • Constructed with an ABS plastic housing for durability
  • Integral circuit board for reliable connections
  • Custom designs are welcome with modest minimums
  • Modular splitter for ISDN or telephone applications
  • Wiring options include a fully populated splitter or ISDN pair splitter

Application

  • ISDN
  • Digital voice
  • Telco
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category RF Terminations
Product Number JMOD4U-1
Product Name ISDN Splitter, 5 RJ45 (8x8) Fully Wired
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21250124S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 12400 MHz
View Details
KAT4007B-4×5 - KAT4007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 50 watts
View Details
 - 1123148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details