R. S. Hughes Company, Inc. Datasheets for Foil Tapes
Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 3M 1170 aluminum tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 5 rolls per case. Provides a tensile strength of 20... | |
| 3M 2113NA aluminum tape comes in a 1.5 in width, 15 ft length and is packaged 12 rolls per case. Can be used to a maximum temperature of +600 F. | |
| 3M 2C118 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. | |
| 3M 2C118 aluminum tape comes in a 48 mm width, 91.4 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 2C118 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. When purchasing this product, consider the thickness. | |
| 3M 2C118 aluminum tape comes in a 72 mm width, 91.4 m length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. | |
| 3M 2C120 aluminum tape comes in a 48 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. | |
| 3M 2C120 aluminum tape comes in a 48 mm width, 91.4 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 2C120 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. When purchasing this product, consider the thickness. | |
| 3M 2C120 aluminum tape comes in a 72 mm width, 91.4 m length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. | |
| 3M 2C120 aluminum tape comes in a 99 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 4014 aluminum tape comes in a 12 in width, 48 in length, uses a viscoelastic polymer adhesive and is packaged 25 sheets per inner, 1 pack per case. Can... | |
| 3M 4014 aluminum tape comes in a 18 in width, 48 in length, uses a viscoelastic polymer adhesive and is packaged 15 sheets per inner, 1 pack per case. Can... | |
| 3M 4014 aluminum tape comes in a 6 in width, 48 in length, uses a viscoelastic polymer adhesive and is packaged 50 sheets per inner, 1 pack per case. Can... | |
| 3M 425 aluminum tape comes in a 0.425 in width, 60 yd length, uses an acrylic adhesive and is packaged 112 rolls per case boxed. When purchasing this product, consider... | |
| 3M 425 aluminum tape comes in a 1 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the... | |
| 3M 425 aluminum tape comes in a 1 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the... | |
| 3M 425 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 108 rolls per case boxed. When purchasing this product, consider... | |
| 3M 425 aluminum tape comes in a 1000 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 14 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 15 mm width, 55 m length, uses an acrylic adhesive and is packaged 72 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 150 mm width, 55 m length, uses an acrylic adhesive and is packaged 8 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 16 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 20 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 25 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 25 mm width, 330 m length, uses an acrylic adhesive and is packaged 6 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 25 mm width, 55 m length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 3 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the... | |
| 3M 425 aluminum tape comes in a 3 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the... | |
| 3M 425 aluminum tape comes in a 3.2 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 3/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 104 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 30 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 5/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 50 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following... | |
| 3M 425 aluminum tape comes in a 510 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 6 mm width, 55 m length, uses an acrylic adhesive and is packaged 144 rolls per case. When purchasing this product, consider the... | |
| 3M 425 aluminum tape comes in a 7 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 425 aluminum tape comes in a 9 mm width, 55 m length, uses an acrylic adhesive and is packaged 96 rolls per case. When purchasing this product, consider the... | |
| 3M 425 LT80 aluminum tape comes in a 1 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product,... | |
| 3M 425 LT80 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product, consider... | |
| 3M 427 aluminum tape comes in a 1 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 1 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 32 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 1 5/8 in width, 120 yd length, uses an acrylic adhesive and is packaged 5 rolls per case. When purchasing this product, consider... | |
| 3M 427 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 1.625 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 10 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 100 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 13 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 13 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 14 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 15 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 16 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider... | |
| 3M 427 aluminum tape comes in a 16 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 170 mm width, 55 m length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 18 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 19 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider... | |
| 3M 427 aluminum tape comes in a 2 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 2 15/31 in width, 60 yd length, uses an acrylic adhesive and is packaged 5 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 2 in width, 180 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 2.656 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 2.66 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 2.9 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 21 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 24 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 25 mm width, 55 m length, uses an acrylic adhesive and is packaged 48 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 3 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. When purchasing this product, consider... | |
| 3M 427 aluminum tape comes in a 3 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 30 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 300 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 38 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 32 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 38 mm width, 55 m length, uses an acrylic adhesive and is packaged 32 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 39.37 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 4 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 4 17/81 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 4 5/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 4 7/25 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 4.359 in width, 300 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 4.364 in width, 180 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 4.364 in width, 300 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 4.656 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 41 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 450 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 48 in width, 360 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 5 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider... | |
| 3M 427 aluminum tape comes in a 5 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. When purchasing this product, consider... | |
| 3M 427 aluminum tape comes in a 5 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 5.33 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 50 mm width, 50 m length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 50 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 584 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 6 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 6 18/25 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 6 5/8 in width, 120 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider... | |
| 3M 427 aluminum tape comes in a 6 in width, 360 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 6.625 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 6.857 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 610 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following... | |
| 3M 427 aluminum tape comes in a 7 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 8 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider... | |
| 3M 427 aluminum tape comes in a 8 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 85 mm width, 55 m length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 9 21/25 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 427 aluminum tape comes in a 9 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 9.375 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 9.38 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 aluminum tape comes in a 9.406 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider the... | |
| 3M 427 LT80 aluminum tape comes in a 1 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product,... | |
| 3M 427 LT80 aluminum tape comes in a 30 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 roll per case. When purchasing this product, consider... | |
| 3M 427 LT80 aluminum tape comes in a 4 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. When purchasing this product,... | |
| 3M 427 LT80 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. When purchasing this product, consider... | |
| 3M 431 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 23 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 3.125 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 340 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 38 mm width, 50 m length, uses an acrylic adhesive and is packaged 32 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. | |
| 3M 431 aluminum tape comes in a 5 in width, 60 yd length, uses an acrylic adhesive and is packaged 2 per case. When purchasing this product, consider the thickness. | |
| 3M 433 aluminum tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the following... | |
| 3M 438 aluminum tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following temperature... | |
| 3M 438 aluminum tape comes in a 12 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature... | |
| 3M 438 aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following... | |
| 3M 438 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature... | |
| 3M 438 aluminum tape comes in a 48 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature... | |
| 3M 438 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature... | |
| 3M 439 aluminum tape comes in a 11 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18... | |
| 3M 439 aluminum tape comes in a 13 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 250 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 3 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Provides a tensile strength of 18... | |
| 3M 439 aluminum tape comes in a 3 1/4 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 per case. Provides a tensile strength of 18... | |
| 3M 439 aluminum tape comes in a 3 1/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Provides a tensile strength of 18... | |
| 3M 439 aluminum tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 36 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 4 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 5.125 in width, 500 ft length, uses an acrylic adhesive and is packaged 2 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 439 aluminum tape comes in a 6 1/2 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18... | |
| 3M 439 aluminum tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Provides a tensile strength of 18 lb/in. | |
| 3M 472 aluminum tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 32 rolls per case. When purchasing this product, consider... | |
| 3M 49 aluminum tape comes in a 2 in width, 20 ft length, uses an acrylic adhesive and is packaged 50 rolls per pack. Can be used in the following... | |
| 3M 49 aluminum tape comes in a 4 in width, 20 ft length, uses an acrylic adhesive and is packaged 50 rolls per pack. Can be used in the following... | |
| 3M Scotch 3326-A aluminum tape comes in a 2.5 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. This aluminum tape meets the... | |
| 3M Venture Tape 1520CW aluminum tape comes in a 48 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the... | |
| 3M Venture Tape 1520CW aluminum tape comes in a 72 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the... | |
| 3M Venture Tape 1525CW aluminum tape comes in a 72 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the... | |
| 3M Venture Tape 1525CW aluminum tape comes in a 99 mm width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the... | |
| 3M Venture Tape 1581A aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in... | |
| 3M Venture Tape 1581A aluminum tape comes in a 72 mm width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the... |
| << Prev |