3M 3M 431 Aluminum Tape - 340 mm Width x 55 m Length - 3.1 mil Total Thickness - 85617 70008503602

Description
3M 431 aluminum tape comes in a 340 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).
Description
3M 431 aluminum tape comes in a 340 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Suppliers

Company
Product
Description
Supplier Links
3M 431 Aluminum Tape - 340 mm Width x 55 m Length - 3.1 mil Total Thickness - 85617 - 051125-85617 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 431 Aluminum Tape - 340 mm Width x 55 m Length - 3.1 mil Total Thickness - 85617
051125-85617
3M 431 Aluminum Tape - 340 mm Width x 55 m Length - 3.1 mil Total Thickness - 85617 051125-85617
3M 431 aluminum tape comes in a 340 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

3M 431 aluminum tape comes in a 340 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85617
Product Name 3M 431 Aluminum Tape - 340 mm Width x 55 m Length - 3.1 mil Total Thickness - 85617
Width 13.39 inches (340 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 18 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details