3M 3M EMI Shielding 1170 Aluminum Tape - 2 in Width x 18 yd Length - 2 mil Thickness - 49456 80610880405

Description
3M 1170 aluminum tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 5 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2 mil total thickness. In addition to the other properties this product is heat-reflective and flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.
Description
3M 1170 aluminum tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 5 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2 mil total thickness. In addition to the other properties this product is heat-reflective and flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M EMI Shielding 1170 Aluminum Tape - 2 in Width x 18 yd Length - 2 mil Thickness - 49456 - 051138-49456 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M EMI Shielding 1170 Aluminum Tape - 2 in Width x 18 yd Length - 2 mil Thickness - 49456
051138-49456
3M EMI Shielding 1170 Aluminum Tape - 2 in Width x 18 yd Length - 2 mil Thickness - 49456 051138-49456
3M 1170 aluminum tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 5 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2 mil total thickness. In addition to the other properties this product is heat-reflective and flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

3M 1170 aluminum tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 5 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 2 mil total thickness. In addition to the other properties this product is heat-reflective and flame retardant. This aluminum tape meets the following standards: MIL-STD-202, MIL-STD-307, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-49456
Product Name 3M EMI Shielding 1170 Aluminum Tape - 2 in Width x 18 yd Length - 2 mil Thickness - 49456
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details