3M 3M Venture Tape 1520CW Aluminum Tape - 72 mm Width x 50 yd Length - 15203 750351-15203

Description
3M Venture Tape 1520CW aluminum tape comes in a 72 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +250 F. Provides a tensile strength of 21 lb/in. This aluminum tape meets the following standards: UL723, ULC S102 Listed (Flame/Smoke 10/0).
Description
3M Venture Tape 1520CW aluminum tape comes in a 72 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +250 F. Provides a tensile strength of 21 lb/in. This aluminum tape meets the following standards: UL723, ULC S102 Listed (Flame/Smoke 10/0).

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 1520CW Aluminum Tape - 72 mm Width x 50 yd Length - 15203 - 750351-15203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 1520CW Aluminum Tape - 72 mm Width x 50 yd Length - 15203
750351-15203
3M Venture Tape 1520CW Aluminum Tape - 72 mm Width x 50 yd Length - 15203 750351-15203
3M Venture Tape 1520CW aluminum tape comes in a 72 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +250 F. Provides a tensile strength of 21 lb/in. This aluminum tape meets the following standards: UL723, ULC S102 Listed (Flame/Smoke 10/0).

3M Venture Tape 1520CW aluminum tape comes in a 72 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +250 F. Provides a tensile strength of 21 lb/in. This aluminum tape meets the following standards: UL723, ULC S102 Listed (Flame/Smoke 10/0).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 750351-15203
Product Name 3M Venture Tape 1520CW Aluminum Tape - 72 mm Width x 50 yd Length - 15203
Width 2.83 inches (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details