3M 3M 425 LT80 Aluminum Tape - 1 3/4 in Width x 60 yd Length - 4.6 mil Total Thickness - 99842 70008504584

Description
3M 425 LT80 aluminum tape comes in a 1 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.
Description
3M 425 LT80 aluminum tape comes in a 1 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 425 LT80 Aluminum Tape - 1 3/4 in Width x 60 yd Length - 4.6 mil Total Thickness - 99842 - 051128-99842 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 425 LT80 Aluminum Tape - 1 3/4 in Width x 60 yd Length - 4.6 mil Total Thickness - 99842
051128-99842
3M 425 LT80 Aluminum Tape - 1 3/4 in Width x 60 yd Length - 4.6 mil Total Thickness - 99842 051128-99842
3M 425 LT80 aluminum tape comes in a 1 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

3M 425 LT80 aluminum tape comes in a 1 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-99842
Product Name 3M 425 LT80 Aluminum Tape - 1 3/4 in Width x 60 yd Length - 4.6 mil Total Thickness - 99842
Width 1.75 inches (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details