3M 3M 427 Aluminum Tape - 2.66 in Width x 180 yd Length - 4.6 mil Total Thickness - 85685 70008504279

Description
3M 427 aluminum tape comes in a 2.66 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.
Description
3M 427 aluminum tape comes in a 2.66 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 427 Aluminum Tape - 2.66 in Width x 180 yd Length - 4.6 mil Total Thickness - 85685 - 051125-85685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 427 Aluminum Tape - 2.66 in Width x 180 yd Length - 4.6 mil Total Thickness - 85685
051125-85685
3M 427 Aluminum Tape - 2.66 in Width x 180 yd Length - 4.6 mil Total Thickness - 85685 051125-85685
3M 427 aluminum tape comes in a 2.66 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

3M 427 aluminum tape comes in a 2.66 in width, 180 yd length, uses an acrylic adhesive and is packaged 4 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85685
Product Name 3M 427 Aluminum Tape - 2.66 in Width x 180 yd Length - 4.6 mil Total Thickness - 85685
Width 2.66 inches (67.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Metallic Tapes - 1767503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.7480 inches (19 mm)
Thickness 0.0028 inches (0.0700 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.125 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details