3M 3M 439 Aluminum Tape - 13 in Width x 60 yd Length - 3.1 mil Total Thickness - 85660 70008504030

Description
3M 439 aluminum tape comes in a 13 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.
Description
3M 439 aluminum tape comes in a 13 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Suppliers

Company
Product
Description
Supplier Links
3M 439 Aluminum Tape - 13 in Width x 60 yd Length - 3.1 mil Total Thickness - 85660 - 051125-85660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 439 Aluminum Tape - 13 in Width x 60 yd Length - 3.1 mil Total Thickness - 85660
051125-85660
3M 439 Aluminum Tape - 13 in Width x 60 yd Length - 3.1 mil Total Thickness - 85660 051125-85660
3M 439 aluminum tape comes in a 13 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

3M 439 aluminum tape comes in a 13 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85660
Product Name 3M 439 Aluminum Tape - 13 in Width x 60 yd Length - 3.1 mil Total Thickness - 85660
Width 13 inches (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details