3M 3M Venture Tape 1525CW Aluminum Tape - 72 mm Width x 50 yd Length - 96911 70008906151

Description
3M Venture Tape 1525CW aluminum tape comes in a 72 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Listed (Flame/Smoke 10/0), ASTM C1136, Type II and IV.
Description
3M Venture Tape 1525CW aluminum tape comes in a 72 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Listed (Flame/Smoke 10/0), ASTM C1136, Type II and IV.

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 1525CW Aluminum Tape - 72 mm Width x 50 yd Length - 96911 - 051128-96911 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 1525CW Aluminum Tape - 72 mm Width x 50 yd Length - 96911
051128-96911
3M Venture Tape 1525CW Aluminum Tape - 72 mm Width x 50 yd Length - 96911 051128-96911
3M Venture Tape 1525CW aluminum tape comes in a 72 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Listed (Flame/Smoke 10/0), ASTM C1136, Type II and IV.

3M Venture Tape 1525CW aluminum tape comes in a 72 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Listed (Flame/Smoke 10/0), ASTM C1136, Type II and IV.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96911
Product Name 3M Venture Tape 1525CW Aluminum Tape - 72 mm Width x 50 yd Length - 96911
Width 2.83 inches (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Double Linered Flame Retardant Transfer - 3071FR - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details