3M 3M 439 Aluminum Tape - 5.125 in Width x 500 ft Length - 3.1 mil Total Thickness - 85666 70008504097

Description
3M 439 aluminum tape comes in a 5.125 in width, 500 ft length, uses an acrylic adhesive and is packaged 2 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.
Description
3M 439 aluminum tape comes in a 5.125 in width, 500 ft length, uses an acrylic adhesive and is packaged 2 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Suppliers

Company
Product
Description
Supplier Links
3M 439 Aluminum Tape - 5.125 in Width x 500 ft Length - 3.1 mil Total Thickness - 85666 - 051125-85666 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 439 Aluminum Tape - 5.125 in Width x 500 ft Length - 3.1 mil Total Thickness - 85666
051125-85666
3M 439 Aluminum Tape - 5.125 in Width x 500 ft Length - 3.1 mil Total Thickness - 85666 051125-85666
3M 439 aluminum tape comes in a 5.125 in width, 500 ft length, uses an acrylic adhesive and is packaged 2 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

3M 439 aluminum tape comes in a 5.125 in width, 500 ft length, uses an acrylic adhesive and is packaged 2 per case. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is moisture-resistant and flame retardant. This aluminum tape meets the following standards: UL 723, FAR 25.853.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85666
Product Name 3M 439 Aluminum Tape - 5.125 in Width x 500 ft Length - 3.1 mil Total Thickness - 85666
Width 5.12 inches (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details