3M Venture Tape 1525CW aluminum tape comes in a 99 mm width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following standards: UL723 Classified (5/10 Flame/Smoke Rating), ASTM C1136, Type II and IV.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 750351-50015 |
| Product Name | 3M Venture Tape 1525CW Aluminum Tape - 99 mm Width x 50 yd Length - 50015 |
| Width | 3.9 inches (99 mm) |