3M 3M 4014 Aluminum Tape - 12 in Width x 48 in Length - 250 mil Total Thickness - 65675 70016050919

Description
3M 4014 aluminum tape comes in a 12 in width, 48 in length, uses a viscoelastic polymer adhesive and is packaged 25 sheets per inner, 1 pack per case. Can be used in the following temperature range: -94 F to +86 F. Provides a tensile strength of 90 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (b).
Description
3M 4014 aluminum tape comes in a 12 in width, 48 in length, uses a viscoelastic polymer adhesive and is packaged 25 sheets per inner, 1 pack per case. Can be used in the following temperature range: -94 F to +86 F. Provides a tensile strength of 90 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (b).

Suppliers

Company
Product
Description
Supplier Links
3M 4014 Aluminum Tape - 12 in Width x 48 in Length - 250 mil Total Thickness - 65675 - 021200-65675 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4014 Aluminum Tape - 12 in Width x 48 in Length - 250 mil Total Thickness - 65675
021200-65675
3M 4014 Aluminum Tape - 12 in Width x 48 in Length - 250 mil Total Thickness - 65675 021200-65675
3M 4014 aluminum tape comes in a 12 in width, 48 in length, uses a viscoelastic polymer adhesive and is packaged 25 sheets per inner, 1 pack per case. Can be used in the following temperature range: -94 F to +86 F. Provides a tensile strength of 90 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (b).

3M 4014 aluminum tape comes in a 12 in width, 48 in length, uses a viscoelastic polymer adhesive and is packaged 25 sheets per inner, 1 pack per case. Can be used in the following temperature range: -94 F to +86 F. Provides a tensile strength of 90 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant and flame retardant. This aluminum tape meets the following standards: FAR 25.853 (b).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-65675
Product Name 3M 4014 Aluminum Tape - 12 in Width x 48 in Length - 250 mil Total Thickness - 65675
Width 12 inches (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 24 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0053 inches (0.1350 mm)
View Details