3M 3M 2113NA Aluminum Tape - 1.5 in Width x 15 ft Length - 01699 70070503290

Description
3M 2113NA aluminum tape comes in a 1.5 in width, 15 ft length and is packaged 12 rolls per case. Can be used to a maximum temperature of +600 F. In addition to the other properties this product is heat-reflective.
Description
3M 2113NA aluminum tape comes in a 1.5 in width, 15 ft length and is packaged 12 rolls per case. Can be used to a maximum temperature of +600 F. In addition to the other properties this product is heat-reflective.

Suppliers

Company
Product
Description
Supplier Links
3M 2113NA Aluminum Tape - 1.5 in Width x 15 ft Length - 01699 - 021200-01699 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2113NA Aluminum Tape - 1.5 in Width x 15 ft Length - 01699
021200-01699
3M 2113NA Aluminum Tape - 1.5 in Width x 15 ft Length - 01699 021200-01699
3M 2113NA aluminum tape comes in a 1.5 in width, 15 ft length and is packaged 12 rolls per case. Can be used to a maximum temperature of +600 F. In addition to the other properties this product is heat-reflective.

3M 2113NA aluminum tape comes in a 1.5 in width, 15 ft length and is packaged 12 rolls per case. Can be used to a maximum temperature of +600 F. In addition to the other properties this product is heat-reflective.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-01699
Product Name 3M 2113NA Aluminum Tape - 1.5 in Width x 15 ft Length - 01699
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 1767499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.7480 inches (19 mm)
View Details
Single Coated Foil Sealant Tape - 1803 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details