3M 3M 427 Aluminum Tape - 5 in Width x 180 yd Length - 4.6 mil Total Thickness - 85687 70008504295

Description
3M 427 aluminum tape comes in a 5 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.
Description
3M 427 aluminum tape comes in a 5 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 427 Aluminum Tape - 5 in Width x 180 yd Length - 4.6 mil Total Thickness - 85687 - 051125-85687 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 427 Aluminum Tape - 5 in Width x 180 yd Length - 4.6 mil Total Thickness - 85687
051125-85687
3M 427 Aluminum Tape - 5 in Width x 180 yd Length - 4.6 mil Total Thickness - 85687 051125-85687
3M 427 aluminum tape comes in a 5 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

3M 427 aluminum tape comes in a 5 in width, 180 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85687
Product Name 3M 427 Aluminum Tape - 5 in Width x 180 yd Length - 4.6 mil Total Thickness - 85687
Width 5 inches (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Photo Processing Tape - 2012-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Photo Processing Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details