3M 3M 2C120 Aluminum Tape - 72 mm Width x 45.7 m Length - 1.8 mil Total Thickness - 96020 70008913843

Description
3M 2C120 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.8 mil total thickness. This aluminum tape meets the following standards: UL723 Classified.
Description
3M 2C120 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.8 mil total thickness. This aluminum tape meets the following standards: UL723 Classified.

Suppliers

Company
Product
Description
Supplier Links
3M 2C120 Aluminum Tape - 72 mm Width x 45.7 m Length - 1.8 mil Total Thickness - 96020 - 051128-96020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2C120 Aluminum Tape - 72 mm Width x 45.7 m Length - 1.8 mil Total Thickness - 96020
051128-96020
3M 2C120 Aluminum Tape - 72 mm Width x 45.7 m Length - 1.8 mil Total Thickness - 96020 051128-96020
3M 2C120 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.8 mil total thickness. This aluminum tape meets the following standards: UL723 Classified.

3M 2C120 aluminum tape comes in a 72 mm width, 45.7 m length, uses an acrylic adhesive and is packaged 16 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 1.8 mil total thickness. This aluminum tape meets the following standards: UL723 Classified.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-96020
Product Name 3M 2C120 Aluminum Tape - 72 mm Width x 45.7 m Length - 1.8 mil Total Thickness - 96020
Width 2.83 inches (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details