3M 3M 425 Aluminum Tape - 0.425 in Width x 60 yd Length - 4.6 mil Total Thickness - 85669 70008504121

Description
3M 425 aluminum tape comes in a 0.425 in width, 60 yd length, uses an acrylic adhesive and is packaged 112 rolls per case boxed. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.
Description
3M 425 aluminum tape comes in a 0.425 in width, 60 yd length, uses an acrylic adhesive and is packaged 112 rolls per case boxed. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 425 Aluminum Tape - 0.425 in Width x 60 yd Length - 4.6 mil Total Thickness - 85669 - 051125-85669 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 425 Aluminum Tape - 0.425 in Width x 60 yd Length - 4.6 mil Total Thickness - 85669
051125-85669
3M 425 Aluminum Tape - 0.425 in Width x 60 yd Length - 4.6 mil Total Thickness - 85669 051125-85669
3M 425 aluminum tape comes in a 0.425 in width, 60 yd length, uses an acrylic adhesive and is packaged 112 rolls per case boxed. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

3M 425 aluminum tape comes in a 0.425 in width, 60 yd length, uses an acrylic adhesive and is packaged 112 rolls per case boxed. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85669
Product Name 3M 425 Aluminum Tape - 0.425 in Width x 60 yd Length - 4.6 mil Total Thickness - 85669
Width 0.4250 inches (10.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Double Coated Flame Retardent Carpet Tape - 108FR - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0150 inches (0.3810 mm)
Adhesive Uncoated Cloth
View Details