3M 427 aluminum tape comes in a 4 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -65 F to +300 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 4.6 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: AMST 23397, FAR 25.853 (a), L-T-80B, UL 723, UL 746C.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051125-85633 |
| Product Name | 3M 427 Aluminum Tape - 4 1/2 in Width x 60 yd Length - 4.6 mil Total Thickness - 85633 |
| Width | 4.5 inches (114 mm) |