3M 3M Venture Tape 1581A Aluminum Tape - 2 1/2 in Width x 60 yd Length - 15817 750351-15817

Description
3M Venture Tape 1581A aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a tensile strength of 27 lb/in. This aluminum tape meets the following standards: UL181A-P, UL181B-FX, ULC S102 Listed (Flame/Smoke 0/0).
Description
3M Venture Tape 1581A aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a tensile strength of 27 lb/in. This aluminum tape meets the following standards: UL181A-P, UL181B-FX, ULC S102 Listed (Flame/Smoke 0/0).

Suppliers

Company
Product
Description
Supplier Links
3M Venture Tape 1581A Aluminum Tape - 2 1/2 in Width x 60 yd Length - 15817 - 750351-15817 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Venture Tape 1581A Aluminum Tape - 2 1/2 in Width x 60 yd Length - 15817
750351-15817
3M Venture Tape 1581A Aluminum Tape - 2 1/2 in Width x 60 yd Length - 15817 750351-15817
3M Venture Tape 1581A aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a tensile strength of 27 lb/in. This aluminum tape meets the following standards: UL181A-P, UL181B-FX, ULC S102 Listed (Flame/Smoke 0/0).

3M Venture Tape 1581A aluminum tape comes in a 2 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +300 F. Provides a tensile strength of 27 lb/in. This aluminum tape meets the following standards: UL181A-P, UL181B-FX, ULC S102 Listed (Flame/Smoke 0/0).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 750351-15817
Product Name 3M Venture Tape 1581A Aluminum Tape - 2 1/2 in Width x 60 yd Length - 15817
Width 2.5 inches (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 20 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details