3M 3M 431 Aluminum Tape - 3.125 in Width x 60 yd Length - 3.1 mil Total Thickness - 85636 70008503792

Description
3M 431 aluminum tape comes in a 3.125 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).
Description
3M 431 aluminum tape comes in a 3.125 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Suppliers

Company
Product
Description
Supplier Links
3M 431 Aluminum Tape - 3.125 in Width x 60 yd Length - 3.1 mil Total Thickness - 85636 - 051125-85636 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 431 Aluminum Tape - 3.125 in Width x 60 yd Length - 3.1 mil Total Thickness - 85636
051125-85636
3M 431 Aluminum Tape - 3.125 in Width x 60 yd Length - 3.1 mil Total Thickness - 85636 051125-85636
3M 431 aluminum tape comes in a 3.125 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

3M 431 aluminum tape comes in a 3.125 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 3.1 mil total thickness. In addition to the other properties this product is heat-reflective. This aluminum tape meets the following standards: UL 723 Class L, FAR 25.853(a).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051125-85636
Product Name 3M 431 Aluminum Tape - 3.125 in Width x 60 yd Length - 3.1 mil Total Thickness - 85636
Width 3.12 inches (79.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
PTFE Glass Fabric - 132-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Glass Fabric
Thickness 0.0050 inches (0.1270 mm)
Adhesive Fiberglass
View Details